Georg Fischer Piping Systems Ltd Fittings - Unions 721510605

Description
Thread union PVC-U Rp Rp
Request a Quote
Description
Thread union PVC-U Rp Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thread union PVC-U with parallel female Rp threads for connection to plastic threads only, assembled with an EPDM O-ring (code 748 410 004-011), rated for 10 bar pressure. The part has a thread size of Rp 3/8, weighs 0.027 kg, and has dimensions of 3 mm (z1), 13 mm (z2), 35 mm (D), 24 mm (L1), and 17 mm (L2). The O-ring size is 2.62 x 15.54 mm. Do not use thread sealing pastes harmful to PVC-U.

Datasheet Summary
Powered by GS/AI

Thread union PVC-U with parallel female Rp threads for connection to plastic threads only, assembled with an EPDM O-ring (code 748 410 004-011), rated for 10 bar pressure. The part has a thread size of Rp 3/8, weighs 0.027 kg, and has dimensions of 3 mm (z1), 13 mm (z2), 35 mm (D), 24 mm (L1), and 17 mm (L2). The O-ring size is 2.62 x 15.54 mm. Do not use thread sealing pastes harmful to PVC-U.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 721510605 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
721510605
Fittings - Unions 721510605
Thread union PVC-U Rp Rp

Thread union PVC-U Rp Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 721510605
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131422 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400177 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158001088 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131517 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details