Adaptor union with PVC-U nut, solvent cement socket bush, and brass end with parallel female Rp thread, assembled with EPDM O-ring; for 90 mm thread size with 10 bar pressure rating, weighs 2.120 kg, has overall length 121 mm, and uses O-ring code 748410015.
Adaptor union PVC-U/brass metric / BS Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721551513 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |