Adaptor PVC-U metric Rp with solvent cement spigot and parallel female thread Rp for connection to plastic thread only, rated for 10 bar pressure, with nominal diameter 32 mm, thread size 1 inch, spigot outer diameter 42 mm, length 48 mm, and weight 0.035 kg.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721900408 | 2791326 |
| Product Name | Fittings - Adapters-transitions | Plastic Pipe Fittings |
| Fitting Type | Adapter Fitting | Adapter Fitting |