A Union PVC-U fitting with an O-ring groove and EPDM gasket, designed for metric 50 mm pipe with a pressure rating of 5 bar. It has a thread size of 2 1/4 inches, a z1 dimension of 3 mm, z2 of 14 mm, D of 83 mm, L1 of 34 mm, L2 of 46 mm, and weighs 0.203 kg.
metric / british standard (BS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721510110 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |