Georg Fischer Piping Systems Ltd Fittings - Reducers 721900347

Description
Reducing bush short PVC-U metric
Request a Quote
Description
Reducing bush short PVC-U metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Reducing bush short PVC-U metric with solvent cement spigot and socket, sized for 40 mm outer diameter and 25 mm inner diameter, rated for 16 bar pressure, with a length of 26 mm and a weight of 0.021 kg.

Datasheet Summary
Powered by GS/AI

Reducing bush short PVC-U metric with solvent cement spigot and socket, sized for 40 mm outer diameter and 25 mm inner diameter, rated for 16 bar pressure, with a length of 26 mm and a weight of 0.021 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 721900347 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
721900347
Fittings - Reducers 721900347
Reducing bush short PVC-U metric

Reducing bush short PVC-U metric

Supplier's Site Datasheet
Plastic Pipe Fittings - 2791225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
2791225
Plastic Pipe Fittings 2791225
PVC-U reducing bush,40 x 25mm

PVC-U reducing bush,40 x 25mm

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 721900347 2791225
Product Name Fittings - Reducers Plastic Pipe Fittings
Fitting Type Reducer Fitting Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4328071 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - discontinued-Fittings - 167061054 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 5.00 mm (0.1969 inch)
View Details
Fittings - Saddles - 193132454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 158001112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details