Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
GEORG FISCHER PIPING SYSTEMS LTD
721204262 -- FITTINGS - TEES-WYES-CROSSES
Georg Fischer Piping Systems Ltd
Fittings - Tees-Wyes-Crosses
721204262
Description
Connections for cementing
Georg Fischer Piping Systems Ltd
Done
Request a Quote
Email Supplier
Datasheet
Description
Connections for cementing
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
721204262
Fittings - Tees-Wyes-Crosses
721204262
Connections for cementing
Connections for cementing
Supplier's Site
Datasheet
Technical Specifications
Georg Fischer Piping Systems Ltd
Product Category
Pipe Fittings
Product Number
721204262
Product Name
Fittings - Tees-Wyes-Crosses
Metric Size
125.00 mm (4.92 inch)
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Fittings - Unions
161050227
Specs
Fitting Type
Union Fitting
Connection Type
Cementing
Material
PVC/CPVC; PVC-U
View Details
Georg Fischer Piping Systems Ltd
Fittings - Saddles
193130432
Specs
Connection Type
Electrofusion
Material
PE
Metric Size
63.00 mm (2.48 inch)
View Details
Georg Fischer Piping Systems Ltd
Fittings - Caps-end-Caps
158400087
Specs
Material
PP; PE
Metric Size
185.00 mm (7.28 inch)
View Details
Georg Fischer Piping Systems Ltd
Fittings - others - pipe-outlets-boxes
150991104
Specs
Material
PVC/CPVC; PVC-U
View Details