Adaptor union PVC-U with a solvent cement socket and parallel female Rp thread, designed for connection to plastic threads only. The part includes an EPDM O-ring (code 748 410 006) and is rated for 10 bar pressure. It has a nominal size of 1/2 inch and an assembled weight of 0.042 kg. Dimensions include z1=3 mm, z2=13 mm, D=43 mm, L1=19 mm, and L2=26 mm. Thread sealing pastes harmful to PVC-U must not be used.
Adaptor union PVC-U Inch BS Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721511206 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |