Socket equal PVC-U metric/BS for 75 mm nominal pipe size, rated for 16 bar pressure, with a socket length of 92 mm and an overall length of 87 mm. The part weighs 0.188 kg and has a wall thickness of 4 mm.
Socket equal PVC-U metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721910112 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |