Union PVC-U fitting with an O-ring groove, designed for metric/BS pipe systems, featuring an EPDM gasket and a 2 bar pressure rating for sizes up to 2 inches. The part has a thread size of 2 3/4 inches, z1 of 3 mm, z2 of 18 mm, D of 100 mm, L1 of 40 mm, L2 of 58 mm, and weighs 0.366 kg.
metric / british standard (BS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721511136 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |