IR PVC-U Adaptor Union NPT with a 63 mm nominal diameter, 50 mm bore, 10 bar pressure rating, and 4.7 mm wall thickness, featuring an NPT 2-inch thread, an EPDM O-ring (code 748410011), and an overall length of 125 mm. Designed for IR welding with IR-63 M and IR-110 A equipment, it connects only to PVC-U plastic threads and requires Tangit KS Cleaner for cleaning. The assembled unit weighs 0.412 kg.
IR PVC-U Adaptor Union NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721519211 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |