Barrel nipple fitting in PVC-U with solvent cement spigots on both sides, designed for minimum distance between fittings, has a metric size of 160 mm, operates at 16 bar, weighs 1.565 kg, and has an overall length of 192 mm.
Barrel nipple PVC-U metric /british standard (BS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721900917 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting; Nipple Fitting |