Barrel nipple PVC-U fitting with solvent cement spigots on both sides, designed for the shortest possible distance between fittings, available in 1¼ inch (BS) size with an overall length of 54 mm and a weight of 0.027 kg, rated for 16 bar pressure.
Barrel nipple PVC-U metric /british standard (BS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721901909 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting; Nipple Fitting |