Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 700665263

Description
SDR 17.6
Request a Quote
Description
SDR 17.6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT End Cap PE100 is a machined end cap for SDR 17.6 polyethylene pipes, designed for conventional butt-welding per DVS 2207. The part number 700665263 corresponds to the 110 mm nominal pipe size variant, with a length of 700 mm, a wall thickness of 6.3 mm, a bayonet radius of 30 mm, and a total end distance of 15 mm. All variants in this series operate at a nominal pressure of 10 bar.

Datasheet Summary
Powered by GS/AI

The ecoFIT End Cap PE100 is a machined end cap for SDR 17.6 polyethylene pipes, designed for conventional butt-welding per DVS 2207. The part number 700665263 corresponds to the 110 mm nominal pipe size variant, with a length of 700 mm, a wall thickness of 6.3 mm, a bayonet radius of 30 mm, and a total end distance of 15 mm. All variants in this series operate at a nominal pressure of 10 bar.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 700665263 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
700665263
Fittings - Caps-end-Caps 700665263
SDR 17.6

SDR 17.6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700665263
Product Name Fittings - Caps-end-Caps
Connection Type Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131512 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400185 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130294 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details