Silenta Extreme® PP Double Branch 87.5° fitting for DN 110 with a branch angle of 87.5°, featuring a socket socket connection with nominal diameters of 110 mm for both main and branch outlets, a wall thickness of 3.4 mm, and overall length L1 and L2 of 58 mm each, with total length LB of 241 mm.
Silenta Extreme® PP Double Branch 87,5°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 5604211000721 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Material | PP |