Blanking flanges for pipe systems, made from sheet material, with a bolt circle for PN 10 and maximum operating pressure of 2.5 bar. Available in sizes from DN 63 to DN 630 with corresponding outer diameters up to 780 mm and flange thicknesses from 15 to 65 mm. Has 20 bolts for DN 450 and DN 500 variants. Weight is 7.65 kg for the DN 560 size. All models share the same part number prefix 700647.
Bolt circle PN 10 PN 2.5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700647903 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |