Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 28
Product Name Notes
"""iKLIMA In-wall cabinet for 1"""" manifolds"""
"""iKLIMA In-wall cabinet for 1""""1/4 manifolds"""
ALUPEX Elbow 90°
Alupex end cap
ALUPEX Express push-in fitting - straight
ALUPEX female threaded elbow 90° d16-32
ALUPEX female threaded elbow 90°
ALUPEX Female threaded tee d16-32
ALUPEX Inspection box for tee fitting
ALUPEX Intermediate elbow 90° d40-63
ALUPEX Left-hand sliding fitting
ALUPEX Male threaded tee
ALUPEX Manifold brackets
ALUPEX Plastic manifold cabinet
ALUPEX Reduced coupling d16-32
ALUPEX Reduced coupling d40-63
ALUPEX REVERSO manifold cabinet
ALUPEX Right-hand sliding fitting
ALUPEX Single pipe outlet with flange
ALUPEX Straight coupling d16-32
ALUPEX Straight coupling
ALUPEX Straight thread female d16-32
ALUPEX Straight thread female d40-63
ALUPEX Straight thread female
ALUPEX Straight thread male d16-32
ALUPEX Straight thread male d40-63
ALUPEX Straight thread male
ALUPEX Tee 90° reduced d16-32
AQUASYSTEM Adaptor Union Female Thread PP-R
AQUASYSTEM Flange Adaptor PP-R
AQUASYSTEM Reducer PP-R
AQUASYSTEM Reducing Bush PP-R
AQUASYSTEM Reducing Tee 90° PP-R
AQUASYSTEM Threaded Male Coupling PP-R
Cap (S)
Connection external
d180-315mm / SDR11
d250-355mm / SDR11 / With 360° rotatable outlet
d280- d630mm / SDR11 / Outlet d90-d125 mm
d55-68mm / SDR11
d63-225 / SDR11 / With 360° rotatable outlet / With gas-stop type 1-5 bar
d63-250mm / SDR11 / With 360° rotatable outlet
d63-400mm / SDR11 / Maximum passage 56.5 mm
d63-400mm / SDR11
d63mm / SDR11 / With brass plug / Maximum passage 56.5 mm
d63mm / SDR11 / With electrofusion cap
d63mm / SDR11
d75-180mm / SDR11
Flange adapter set gunmetal
Flat gasket
For cone grip outlets
iKLIMA Closing panel
Internally coated
JRG Cap brass
JRG Sanipex Bend 90° with loose nut gunmetal
JRG Sanipex Bend with female thread gunmetal
JRG Sanipex Bend with male thread gunmetal
JRG Sanipex Box 45° single gunmetal
JRG Sanipex Box 90° double gunmetal
JRG Sanipex Box 90° for concealed cistern gunmetal
JRG Sanipex Box 90° single gunmetal
JRG Sanipex Box 90° triple gunmetal
JRG Sanipex Box single straight gunmetal
JRG Sanipex Calor box 90° single gunmetal
JRG Sanipex Coupler gunmetal
JRG Sanipex Fitting connector double gunmetal
JRG Sanipex Fitting connector gunmetal
JRG Sanipex Fitting connector single gunmetal
JRG Sanipex Fitting connector single straight gunmetal lead free
JRG Sanipex Fix point socket gunmetal
JRG Sanipex MT Box 90° single gunmetal
JRG Sanipex MT Fitting connector concealed double gunmetal
JRG Sanipex Reduction gunmetal
JRG Sanipex T-piece reduce gunmetal
JRG Sanipex Wall penetration double gunmetal
JRG Sanipex Wall penetration single gunmetal
JRG Sanipex Wall penetration straight gunmetal
JRG Sealing cap brass
JRGUSIT NG sealing cap gunmetal
JRGUSIT NG socket connection gunmetal
LD Flange (S) ANSI 150LB
O-ring
Pipe Increaser PPNFR (S x S)
S-Press PLUS pressure test plug O-ring
SYGEF Union nut
With extended thread
With extended threaded connection
With extension for watermist
With extension
With extenstion
With slot
With threaded extension

<< Prev Next >>