The ecoFIT End Cap PE100 with SDR 11 and female Rp thread is designed for polyethylene piping systems, featuring conventional butt-welding per DVS 2207. This part, identified by code 221, corresponds to a 630 mm outside diameter and has a length of 110 mm, with a wall thickness of 57.2 mm and a socket radius of 10 mm. It supports a maximum operating pressure of 16 bar and is machined to metric Rp thread specifications. Other thread types and dimensions are available on request.
SDR 11 with female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700665221 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Butt Fusion |