Branch 45° PE100 S8/SDR17.6 fitting for butt- and electro-fusion, with nominal diameter 110 mm, length L1 649 mm, length L2 286 mm, and wall thickness 2.210 mm.
Branch 45° PE100 S8/SDR17.6
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700649286 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Connection Type | Butt Fusion |