The MULTI/JOINT® 3000 Plus Wide Range coupling is a non-restraint fitting suitable for ductile iron, plastic, and other pipe materials, designed for water and gas applications with EPDM gaskets rated for potable water. It features a GGG45 ductile iron body with RESICOAT® epoxy powder coating, NBR or EPDM gaskets, and A2 or A4 stainless steel fasteners. For DN200, the coupling supports a maximum angular deflection of 8°, with an insertion depth range of 192-232 mm, 6 bolt mounting, and a water pressure rating of 25 bar and gas pressure rating of 8 bar. The unit weighs 26.7 kg.
Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709301024 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |