Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 700238384

Description
d50-d160mm / PN1
Request a Quote
Description
d50-d160mm / PN1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CONTAIN-IT Plus EPDM coupler with part number 700238384 is designed for outer pipe transitions from PE to PVC-U pipe, with a nominal diameter of 110 mm and a pressure rating of PN1. It has a length of 120 mm, weighs 0.70 kg, and requires a tightening torque of 6.00 N/m. Fix point installation is essential to prevent axial movement. The coupler is transparent and does not provide tensile strength. All variants in this series share the same pressure rating and installation requirements.

Datasheet Summary
Powered by GS/AI

The CONTAIN-IT Plus EPDM coupler with part number 700238384 is designed for outer pipe transitions from PE to PVC-U pipe, with a nominal diameter of 110 mm and a pressure rating of PN1. It has a length of 120 mm, weighs 0.70 kg, and requires a tightening torque of 6.00 N/m. Fix point installation is essential to prevent axial movement. The coupler is transparent and does not provide tensile strength. All variants in this series share the same pressure rating and installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 700238384 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
700238384
Fittings - Couplers-Sockets 700238384
d50-d160mm / PN1

d50-d160mm / PN1

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700238384
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400191 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Flange-Connections - 161481552 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 25.00 mm (0.9843 inch)
View Details
Fittings - Adapters-transitions - 158400089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Adapters-transitions - 158400148 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details