The ecoFIT End Cap PE100 with female thread, model 700665206, is a machined end cap for SDR 11 pipes, designed for conventional butt-welding per DVS 2207. It features a metric Rp thread and is manufactured from PE100 material. The part has a nominal pipe size of 110 mm, length L of 700 mm, length L1 of 665 mm, wall thickness e of 10.0 mm, and a chamfer radius r of 5 mm.
SDR 11 with female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700665206 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Butt Fusion |