JRG Sanipex wall penetration fitting for single gunmetal installation with female thread and cone grip union, featuring Rp threads for d3 and G threads for d6; part number 5537.065 has a length of 65 mm, a d1 and d3 of 16 mm (1/2 inch), d4 of 7 mm, d5 of 50 mm, d6 of 3/4 inch, l1 of 48 mm, l3 of 82 mm, and z1 of 31 mm, with a mass of 0.245 kg.
JRG Sanipex Wall penetration single gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 5537.065 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Connection Type | Mechanical |