The MULTI/JOINT® 3000 Plus Wide Range coupling, model 709 301 273, is a non-restraint fitting for joining pipes of varying materials, suitable for water and gas applications with an EPDM gasket for potable water. It has a ductile iron GGG45 body with RESICOAT® epoxy powder coating meeting GSK and EN 14901 standards, and A4 quality (AISI 316) stainless steel fasteners. It accommodates pipe diameters from 460 to 535 mm with a maximum angular deflection of 8° at installation. The coupling is rated for 16 bar water pressure and 8 bar gas pressure, and weighs 99.8 kg.
Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709301273 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |