Georg Fischer Piping Systems Ltd Fittings - Reducers 700647645

Description
SDR 11
Request a Quote
Description
SDR 11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushes excentric PE100 for SDR 11 piping systems, designed for conventional butt-welding according to DVS 2207, with a nominal pressure rating of 16 bar and a 500 mm outer diameter on one end and a 450 mm outer diameter on the other, manufactured with a wall thickness of 45.4 mm on the larger bore and 40.9 mm on the smaller bore, and a total length of 140 mm. The part is machined and intended for use with polyethylene pipes.

Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushes excentric PE100 for SDR 11 piping systems, designed for conventional butt-welding according to DVS 2207, with a nominal pressure rating of 16 bar and a 500 mm outer diameter on one end and a 450 mm outer diameter on the other, manufactured with a wall thickness of 45.4 mm on the larger bore and 40.9 mm on the smaller bore, and a total length of 140 mm. The part is machined and intended for use with polyethylene pipes.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 700647645 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
700647645
Fittings - Reducers 700647645
SDR 11

SDR 11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700647645
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131548 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193131524 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193131464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details