Georg Fischer Piping Systems Ltd Fittings - Reducers 700647614

Description
SDR 11
Request a Quote
Description
SDR 11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT reducing bush excentric PE100 SDR 11 is a fittings component designed for butt-welding in polyethylene piping systems, conforming to DVS 2207 standards. The part 700647614 corresponds to a model with a 160 mm nominal diameter on one side and a 140 mm nominal diameter on the other, providing a static pressure rating of 16 bar. It has a total length of 90 mm, with wall thicknesses of 14.6 mm and 12.7 mm on the respective ends, and is machined for precise fit. The product is manufactured from PE100 material and is intended for conventional butt-welding applications.

Datasheet Summary
Powered by GS/AI

The ecoFIT reducing bush excentric PE100 SDR 11 is a fittings component designed for butt-welding in polyethylene piping systems, conforming to DVS 2207 standards. The part 700647614 corresponds to a model with a 160 mm nominal diameter on one side and a 140 mm nominal diameter on the other, providing a static pressure rating of 16 bar. It has a total length of 90 mm, with wall thicknesses of 14.6 mm and 12.7 mm on the respective ends, and is machined for precise fit. The product is manufactured from PE100 material and is intended for conventional butt-welding applications.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 700647614 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
700647614
Fittings - Reducers 700647614
SDR 11

SDR 11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700647614
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001120 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400195 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193131537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991100 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 14.300 inch (363 mm)
View Details