The MULTI/JOINT® 3000 Plus Wide Range coupling is a non-restrained fitting for water and gas applications, suitable for all pipe materials with a ductile iron GGG45 body and RESICOAT® epoxy powder coating compliant with GSK and EN 14901 standards. It features an EPDM gasket rated for 0°C to +50°C, stainless steel A4 (AISI 316) bolts, and supports a maximum angular deflection of 8° at installation. For DN 350, the coupling accommodates pipe insertion depths of 352 mm to 393 mm, has a minimum insertion depth of 470 mm, uses eight M20 bolts, and weighs 67.7 kg. It is rated for a maximum operating pressure of 25 bar for water and 8 bar for gas.
Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709301236 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |