Georg Fischer Piping Systems Ltd Fittings - Reducers 700647661

Description
SDR 17.6
Request a Quote
Description
SDR 17.6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushes excentric PE100 for SDR 17.6 pipes, designed for conventional butt-welding per DVS 2207, with a nominal pressure rating of 10 bar and a length of 140 mm. This specific model reduces from 160 mm to 90 mm pipe diameters, with wall thicknesses of 9.5 mm and 5.1 mm respectively, and overall dimensions L1=50 mm and L2=50 mm. The product is machined and suitable for polyethylene piping systems.

Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushes excentric PE100 for SDR 17.6 pipes, designed for conventional butt-welding per DVS 2207, with a nominal pressure rating of 10 bar and a length of 140 mm. This specific model reduces from 160 mm to 90 mm pipe diameters, with wall thicknesses of 9.5 mm and 5.1 mm respectively, and overall dimensions L1=50 mm and L2=50 mm. The product is machined and suitable for polyethylene piping systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 700647661 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
700647661
Fittings - Reducers 700647661
SDR 17.6

SDR 17.6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700647661
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Unions - 161058350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193131973 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details