The ecoFIT End Cap PE100 with female thread, model 700665219, is a machined end cap for SDR 11 pipes, designed for conventional butt-welding per DVS 2207. It has a 500 mm nominal diameter, a 16 bar pressure rating, and an Rp female thread. The cap length is 90 mm, with a wall thickness of 45.4 mm and a radius of 10 mm.
SDR 11 with female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700665219 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Butt Fusion |