Garden valve test cap made of brass with chromium plating, designed for use with DN 20 (3/4 inch) threaded connections, featuring a JRG code of 7045.015 and a weight of 0.280 kg. The cap has a d2 diameter of 32 mm, d3 diameter of 5 mm, l1 length of 86 mm, and l2 length of 18 mm. Designed for a maximum operating pressure of 16 bar.
Garden valve Test cap brass chromium-plated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 7045.015 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Mechanical |