Branch 45° PE100 S8/SDR17.6 fitting for butt- and electro-fusion, with nominal diameter 225 mm, weight 10.350 kg, length L1 800 mm, length L2 800 mm, and wall thickness 12.8 mm.
Branch 45° PE100 S8/SDR17.6
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700649292 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Connection Type | Butt Fusion |