Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 709301374

Description
Coupling, non restraint
Request a Quote
Description
Coupling, non restraint
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MULTI/JOINT® 3000 Plus Wide Range coupling, non-restraint, designed for use with water and gas, features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, EPDM gasket compliant with EN 681-1, and A4 stainless steel (AISI 316) fasteners. It supports pipe DN 500 with a minimum insertion depth of 691 mm, angular deflection up to 8°, and is rated for a maximum operating pressure of 16 bar for water and 8 bar for gas. The coupling weighs 105.1 kg and includes hygiene protection.

Datasheet Summary
Powered by GS/AI

MULTI/JOINT® 3000 Plus Wide Range coupling, non-restraint, designed for use with water and gas, features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, EPDM gasket compliant with EN 681-1, and A4 stainless steel (AISI 316) fasteners. It supports pipe DN 500 with a minimum insertion depth of 691 mm, angular deflection up to 8°, and is rated for a maximum operating pressure of 16 bar for water and 8 bar for gas. The coupling weighs 105.1 kg and includes hygiene protection.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 709301374 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
709301374
Fittings - Couplers-Sockets 709301374
Coupling, non restraint

Coupling, non restraint

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 709301374
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193131467 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 158001071 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130327 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details