The MULTI/JOINT® 3000 Plus Wide Range coupling, model 709 301 220, is a non-restraint fitting designed for pipes of DN150 size, accommodating insertion depths between 154 mm and 192 mm. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, an NBR gasket rated for temperatures from -5°C to +50°C, and A2 quality stainless steel (AISI 304) bolts, nuts, and washers. The coupling supports an angular deflection of up to 8° per socket at installation and is certified for water and gas applications. It includes hydraulic protection and weighs 16.3 kg. The coupling is rated for a maximum operating pressure of 25 bar for water and 8 bar for gas.
Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709301220 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |