Georg Fischer Piping Systems Ltd Fittings - others - pipe-outlets-boxes 5458.022

Description
For GIS profile
Request a Quote
Description
For GIS profile
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JRG Sanipex plate steel fitting for GIS profile, with a thread type d3 = Rp and a nominal size of 20 mm (1/2 inch), mounted with a galvanized steel construction. Physical dimensions include b1 = 64 mm, d1 = 20 mm, h1 = 96 mm, h2 = 83 mm, h3 = 56 mm, h4 = 20 mm, l1 = 223 mm, l2 = 153 mm, and l6 = 248 mm. Weight is 1.190 kg.

Datasheet Summary
Powered by GS/AI

JRG Sanipex plate steel fitting for GIS profile, with a thread type d3 = Rp and a nominal size of 20 mm (1/2 inch), mounted with a galvanized steel construction. Physical dimensions include b1 = 64 mm, d1 = 20 mm, h1 = 96 mm, h2 = 83 mm, h3 = 56 mm, h4 = 20 mm, l1 = 223 mm, l2 = 153 mm, and l6 = 248 mm. Weight is 1.190 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - pipe-outlets-boxes - 5458.022 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - pipe-outlets-boxes
5458.022
Fittings - others - pipe-outlets-boxes 5458.022
For GIS profile

For GIS profile

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 5458.022
Product Name Fittings - others - pipe-outlets-boxes
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132486 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 158001107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001102 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400189 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details