Blanking flanges for pipe systems with a maximum pressure rating of 2.5 bar, made from sheet material, featuring a bolt circle for PN 10 compliance. The model 700647893 corresponds to a 180 mm outer diameter with a 150 mm bore, a flange thickness of 25 mm, and a weight of 1.350 kg.
Bolt circle PN 10 PN 2.5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700647893 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |