Georg Fischer Piping Systems Ltd Fittings - Reducers 700647652

Description
SDR 17.6
Request a Quote
Description
SDR 17.6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushes excentric PE100 for SDR 17.6 piping, designed for conventional butt-welding per DVS 2207, with a nominal bore of 75 mm on one side and 63 mm on the other, and a pressure rating of 10 bar. The unit has a length of 652 mm, wall thicknesses of 4.3 mm and 3.6 mm, and an overall length of 647 mm. All variants in this series share the same SDR rating and material composition.

Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushes excentric PE100 for SDR 17.6 piping, designed for conventional butt-welding per DVS 2207, with a nominal bore of 75 mm on one side and 63 mm on the other, and a pressure rating of 10 bar. The unit has a length of 652 mm, wall thicknesses of 4.3 mm and 3.6 mm, and an overall length of 647 mm. All variants in this series share the same SDR rating and material composition.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 700647652 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
700647652
Fittings - Reducers 700647652
SDR 17.6

SDR 17.6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700647652
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130178 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Fittings - Saddles - 193132515 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193130348 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details