The ecoFIT reducing bush excentric PE100 part number 700647656 is a machined, concentric reducing bush designed for conventional butt-welding according to DVS 2207. It connects pipes with outer diameters of 110 mm and 90 mm, has a nominal pressure rating of 10 bar, and a standard dimension ratio (SDR) of 17.6. The unit has a total length L of 700 mm, with wall thicknesses e1 and e2 of 6.3 mm and 5.1 mm respectively. The product is made of PE100 material and is intended for use in piping systems requiring dimensionally matched reductions.
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700647656 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |