Georg Fischer Piping Systems Ltd Fittings - Reducers 700647641

Description
SDR 11
Request a Quote
Description
SDR 11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushings for SDR 11 PE100 pipes, designed for conventional butt-welding per DVS 2207, are machined fittings with a 400 mm nominal diameter on one end and a 400 mm nominal diameter on the other, rated for 16 bar operating pressure. The fitting has a length of 140 mm, wall thicknesses of 36.3 mm and 36.3 mm, and is produced for socket-to-socket transition between pipes of these sizes.

Datasheet Summary
Powered by GS/AI

ecoFIT reducing bushings for SDR 11 PE100 pipes, designed for conventional butt-welding per DVS 2207, are machined fittings with a 400 mm nominal diameter on one end and a 400 mm nominal diameter on the other, rated for 16 bar operating pressure. The fitting has a length of 140 mm, wall thicknesses of 36.3 mm and 36.3 mm, and is produced for socket-to-socket transition between pipes of these sizes.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 700647641 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
700647641
Fittings - Reducers 700647641
SDR 11

SDR 11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700647641
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
2 suppliers
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Saddles - 193131445 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130254 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details