Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 700665190

Description
SDR 11
Request a Quote
Description
SDR 11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT End Cap PE100 is a machined end cap for use with SDR 11 polyethylene piping, designed for conventional butt-welding per DVS 2207. It has a nominal pipe diameter of 160 mm, a wall thickness of 14.6 mm, and a length of 190 mm. The end cap is rated for a maximum operating pressure of 16 bar and features a standard 6 mm chamfer. It is manufactured from PE100 material and has a length of 700 mm between the end and the weld face. The inner diameter and wall thickness are determined by the SDR 11 standard, ensuring compatibility with associated piping systems.

Datasheet Summary
Powered by GS/AI

The ecoFIT End Cap PE100 is a machined end cap for use with SDR 11 polyethylene piping, designed for conventional butt-welding per DVS 2207. It has a nominal pipe diameter of 160 mm, a wall thickness of 14.6 mm, and a length of 190 mm. The end cap is rated for a maximum operating pressure of 16 bar and features a standard 6 mm chamfer. It is manufactured from PE100 material and has a length of 700 mm between the end and the weld face. The inner diameter and wall thickness are determined by the SDR 11 standard, ensuring compatibility with associated piping systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 700665190 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
700665190
Fittings - Caps-end-Caps 700665190
SDR 11

SDR 11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 700665190
Product Name Fittings - Caps-end-Caps
Connection Type Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400104 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 158001056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193132483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details