The ecoFIT End Cap PE100 with female thread, model 700665297, is a 630 mm diameter end cap designed for SDR 17.6 piping systems with a rated pressure of 10 bar. It features a metric Rp female thread and is machined from PE100 material, suitable for conventional butt-welding per DVS 2207. The part has a length of 90 mm, a wall thickness of 37.2 mm, and a radiused end with a radius of 15 mm.
SDR 17.6 with female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 700665297 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Butt Fusion |