Knowles PHF Receiver Family

Description
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction
Description
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction

Suppliers

Company
Product
Description
Supplier Links
PHF Receiver Family -  - Knowles
Itasca, IL, USA
PHF Receiver Family
PHF Receiver Family
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback . With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs. Features 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size For all ranges of BTE applications For high-gain Power ITE applications More hearing instrument SPL output for same instrument size Greatly reduced receiver vibration: more hearing instrument gain-before-feedback Two-terminal, zero-bias configuration Undamped, screen damped, and internally damped responses Wide range of coil impedances Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction

With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic power output enhance instrument stability, increase hearing instrument gain - without increasing instrument size - and dramatically improve gain-before-feedback. With the PHF, PHF+, and VPHF versions, the family gives the hearing instrument designer receiver options to fit their instruments specific needs.

Features

  • 135dB SPL maximum output: increased Maximum Power Output (MPO) for same receiver size
  • For all ranges of BTE applications
  • For high-gain Power ITE applications
  • More hearing instrument SPL output for same instrument size
  • Greatly reduced receiver vibration: more hearing instrument gain-before-feedback
  • Two-terminal, zero-bias configuration
  • Undamped, screen damped, and internally damped responses
  • Wide range of coil impedances
  • Available in three series: PHF series for more power with less vibration; PHF+ series for increased high-frequency output; and VPHF series for maximum vibration reduction
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name PHF Receiver Family
Impedance 77 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
 - DLX-215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details
Loudspeaker - R.35-3896 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 10.00 inch (254 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details