Knowles Electronics, LLC. HC/FHC Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Suppliers

Company
Product
Description
Supplier Links
HC/FHC Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
HC/FHC Series
HC/FHC Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver Improved low frequency headroom

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC.

Features

  • In-ear size receiver
  • Improved low frequency headroom
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name HC/FHC Series
Impedance 530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Two-way Surface Mount Loudspeaker - EX-S6 - Biamp Systems, Ltd.
Specs
Frequency Response 80 Hz
Application Loudspeaker; MusicAudio
View Details