Knowles Electronics, LLC. TEC Series

Description
The TEC combines output comparable to the larger BK receiver in an ultra-thin package. TEC is suitable for multi-element earphone designs. Features Ultra-thin Wideband output
Description
The TEC combines output comparable to the larger BK receiver in an ultra-thin package. TEC is suitable for multi-element earphone designs. Features Ultra-thin Wideband output

Suppliers

Company
Product
Description
Supplier Links
TEC Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
TEC Series
TEC Series
The TEC combines output comparable to the larger BK receiver in an ultra-thin package. TEC is suitable for multi-element earphone designs. Features Ultra-thin Wideband output

The TEC combines output comparable to the larger BK receiver in an ultra-thin package. TEC is suitable for multi-element earphone designs.

Features

  • Ultra-thin
  • Wideband output
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name TEC Series
Impedance 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details