Knowles Electronics, LLC.
Speakers
RDI-33438-000
Description
SPEAKER 25OHM SIDE PORT
Request a Quote
Email Supplier
Datasheet
Description
SPEAKER 25OHM SIDE PORT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
RDI-33438-000-ND |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
98 dB
Size
5.50 inch (140 mm)
View Details
Nominal Power
50 watts
Sensitivity
93.2 dB
Resonance Frequency
1130 Hz
View Details
2 suppliers
Nominal Power
750 watts
Impedance
3 ohms
Size
10.00 inch (254 mm)
View Details