Knowles Speakers MR-23333-000

Description
21 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 3.5kHz Top Round
Request a Quote Datasheet
Description
21 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 3.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1118-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1118-ND
Speakers 423-1118-ND
21 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 3.5kHz Top Round

21 Ohms Receiver, Balanced Armature Speaker 300Hz ~ 3.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1118-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
Car Audio, Full Range Speaker - SR95 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details