Knowles Speakers WBFK-30019-000

Description
15.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.7kHz Top Rectangular
Request a Quote Datasheet
Description
15.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1145-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1145-ND
Speakers 423-1145-ND
15.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.7kHz Top Rectangular

15.2 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.7kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
WBFK-30019-000
Speakers & Transducers WBFK-30019-000
Speakers & Transducers Wideband Balanced Armature Speaker

Speakers & Transducers Wideband Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1145-ND WBFK-30019-000
Product Name Speakers Speakers & Transducers
Weight 0.11 g (0.00 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details