Knowles Electronics, LLC. Speakers RLQ-34240-000

Description
RECEIVER
Request a Quote Datasheet
Description
RECEIVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - RLQ34240000-ND - DigiKey
Thief River Falls, MN, United States
RECEIVER

RECEIVER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number RLQ34240000-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details