Knowles Speakers HODVTEC-31618-000

Description
25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.324kHz Top Rectangular
Request a Quote Datasheet
Description
25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.324kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1388-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1388-ND
Speakers 423-1388-ND
25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.324kHz Top Rectangular

25 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.324kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
HODVTEC-31618-000
Speakers & Transducers HODVTEC-31618-000
Speakers & Transducers Balanced Armature

Speakers & Transducers Balanced Armature

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1388-ND HODVTEC-31618-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details