Knowles Electronics, LLC.
Speakers
RAQ-35091-000
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
RAQ35091000-ND |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
SPL
90 dB
Impedance
8 ohms
Size
0.98 inch (25 mm)
View Details
SPL
75 dB
Nominal Power
0.1000 watts
Maximum Power
0.2000 watts
View Details