Knowles Electronics, LLC. VPHF series receivers

Description
With the revolutionary PantographTM drive mechanism and vibration isolation suspension, the VPHF series is the ultimate high-output, low vibration receiver for modern BTE hearing instruments. The VPHF can-within-a-can design also eliminates the need for external suspensions, boots, wraps, or special wiring considerations. Features Greatly reduced vibration signature - over 50dB - and increased acoustic power output dramatically enhance instrument stability and gain-before-feedback 135dB SPL maximum output More hearing instrument SPL output for same instrument size Two-terminal, zero-bias configuration Undamped, screen damped, internally damped responses Wide range of coil impedances Reduced magnetic radiation (mag rad) for improved telecoil performance No need for external receiver wrapping, booting, or suspension systems
Description
With the revolutionary PantographTM drive mechanism and vibration isolation suspension, the VPHF series is the ultimate high-output, low vibration receiver for modern BTE hearing instruments. The VPHF can-within-a-can design also eliminates the need for external suspensions, boots, wraps, or special wiring considerations. Features Greatly reduced vibration signature - over 50dB - and increased acoustic power output dramatically enhance instrument stability and gain-before-feedback 135dB SPL maximum output More hearing instrument SPL output for same instrument size Two-terminal, zero-bias configuration Undamped, screen damped, internally damped responses Wide range of coil impedances Reduced magnetic radiation (mag rad) for improved telecoil performance No need for external receiver wrapping, booting, or suspension systems

Suppliers

Company
Product
Description
Supplier Links
VPHF series receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
VPHF series receivers
VPHF series receivers
With the revolutionary PantographTM drive mechanism and vibration isolation suspension, the VPHF series is the ultimate high-output, low vibration receiver for modern BTE hearing instruments. The VPHF can-within-a-can design also eliminates the need for external suspensions, boots, wraps, or special wiring considerations. Features Greatly reduced vibration signature - over 50dB - and increased acoustic power output dramatically enhance instrument stability and gain-before-feedback 135dB SPL maximum output More hearing instrument SPL output for same instrument size Two-terminal, zero-bias configuration Undamped, screen damped, internally damped responses Wide range of coil impedances Reduced magnetic radiation (mag rad) for improved telecoil performance No need for external receiver wrapping, booting, or suspension systems

With the revolutionary PantographTM drive mechanism and vibration isolation suspension, the VPHF series is the ultimate high-output, low vibration receiver for modern BTE hearing instruments. The VPHF can-within-a-can design also eliminates the need for external suspensions, boots, wraps, or special wiring considerations.

Features

  • Greatly reduced vibration signature - over 50dB - and increased acoustic power output dramatically enhance instrument stability and gain-before-feedback
  • 135dB SPL maximum output
  • More hearing instrument SPL output for same instrument size
  • Two-terminal, zero-bias configuration
  • Undamped, screen damped, internally damped responses
  • Wide range of coil impedances
  • Reduced magnetic radiation (mag rad) for improved telecoil performance
  • No need for external receiver wrapping, booting, or suspension systems
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name VPHF series receivers
Impedance 1390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details