Knowles Precision Devices Speakers HODTEC-31268-000

Description
112 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top
Request a Quote Datasheet
Description
112 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - HODTEC3126800-ND - DigiKey
Thief River Falls, MN, United States
112 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top

112 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 7kHz Top

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
HODTEC-31268-000
Speakers & Transducers HODTEC-31268-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number HODTEC3126800-ND HODTEC-31268-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Piezo Speakers - CES26P23H13-80U - Challenge Electronics
Specs
SPL 100 dB
Frequency Response 800 to 10000 Hz
Resonance Frequency 800 Hz
View Details